6.3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
6.3A Fast Blow Fuse, 125VAC/VDC, 50A IR, SMD, NANO Product overview: 045106.3MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 6.3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045106.3MRL can be used for catalog matching and distributor lookup.
FUSE BRD MNT 6.3A 125VAC/VDC SMD
FUSE, SMD, 6.3A, FAST ACTING, FULL REEL; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mm RoHS Compliant: Yes
FUSE, SMD, 6.3A, FAST ACTING; Fuse Current:6.3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE BRD MNT 6.3A 125VAC/VDC SMD
50A SMD Fuse 6.3A 125V 125V SMD,6.1x2.7mm Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7382927 | 7382927P | F2588TR-ND | 139-045106.3MRL | 045106.3MRL | 53K9067 | 12J2867 | 461-045106.3MRL | 045106.3MRL |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | SMD 6.3A 50A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 6.3A, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 6.3A, Fast Acting; Fuse Current Littelfuse | FUSE BRD MNT 6.3A 125VAC/VDC SMD | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS; UL; CSA | RoHS | |
| Features | Resettable | Resettable | Fast Acting | Fast Acting | |||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps |