The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 045106.3 |
| Product Name | NANO2® Fast-Acting Subminiature Surface Mount Fuse |
| Fuse Type | Miniature; Subminiature |
| Fuse Material | Ceramic; Ceramic |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | CSA |