Littelfuse, Inc. NANO2® Fast-Acting Subminiature Surface Mount Fuse 045103.5

Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet
Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast-Acting Subminiature Surface Mount Fuse - 045103.5 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast-Acting Subminiature Surface Mount Fuse
045103.5
NANO2® Fast-Acting Subminiature Surface Mount Fuse 045103.5
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 045103.5
Product Name NANO2® Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF354/VF354-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 600 volts
View Details
400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details