2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V Fast-Acting SMD Fuse, 50A IR, Ceramic Product overview: 045102.5MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-045102.5MRL can be used for catalog matching and distributor lookup.
FUSE, CERAMIC, SMD, FAST BLOW, 2.5A, 125VAC, 125VDC, 6.1X2.69MM. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 2.5A, FAST ACTING, FULL REEL; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mm RoHS Compliant: Yes
FUSE, QUICK BLOW, SMD, 2.5A; Fuse Current:2.5A; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 2.5A 125VAC/VDC SMD
50A SMD Fuse 2.5A 125V 125V SMD,6.1x2.7mm Fuses ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2582CT-ND | 7382924 | 7382924P | 139-045102.5MRL | 6510745 | 53K9065 | 25R5571 | 045102.5MRL | 045102.5MRL |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | SMD 2.5A 125V 50A Circuit Protection Fuse | Fuse | Fuse, Smd, 2.5A, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Quick Blow, Smd, 2.5A; Fuse Current Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | PC Board | ||||||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |