15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse Chip Very Fast Acting 15A 65V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451015.NR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451015.NR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120638-0451015.NR
Packaging: Tape and Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65V
Voltage Rating - DC: 65V
Response Time: Fast Blow
Melting I2t: 97.82
Approvals: CSA, UL
DC Cold Resistance: 0.0037 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block
Alternative Parts (Cross-Reference): 0451015.MRL; 0451015.MR; 0451015.NR; 451015;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Current Rating (Amps): 15A
Breaking Capacity at Rated Voltage: 50A
FUSE BRD MNT 15A 65VAC 65VDC SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0451015.NR-ND | 139-0451015.NR | 1120638-0451015.NR | 0451015.NR |
| Product Name | Fuses | SMD 15A 65V Circuit Protection Fuse | Fuses - 0451015.NR | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | SMD | ||
| Approvals / Standards | UL; CSA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |