12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
12A 65V Very Fast Blow Nano Fuse, SMD/SMT Product overview: 0451012.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451012.MRL can be used for catalog matching and distributor lookup.
FUSE, SMD, 12A, FAST ACTING, FULL REEL; Fuse Current:12A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:65V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:CeramicRoHS
FUSE, SMD, 12A, FAST ACTING; Fuse Current:12A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:65V; Voltage Rating VDC:65V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, QUICK BLOW, SMD, 12A; Fuse Current:12A; Product Range:NANO2 Series; Voltage Rating VAC:65VAC; Voltage Rating V DC:65VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 12A 65VAC 65VDC SMD
FUSE, 12 AMP, 65 VAC, FAST ACTING, SURFACE MOUNT, NANO2. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7382936 | 7382936P | F2592DKR-ND | 139-0451012.MRL | 53K9063 | 12J2852 | 25R5569 | 0451012.MRL | 21602194 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | SMD 12A 65V Circuit Protection Fuse | Fuse, Smd, 12A, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 12A, Fast Acting; Fuse Current Littelfuse | Fuse, Quick Blow, Smd, 12A; Fuse Current Littelfuse | Circuit Protection - Fuses | Fuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | ||||
| Features | Resettable | Resettable | Fast Acting | Fast Acting | Fast Acting | ||||
| Rated Voltage | 65 volts | 65 volts | 65 volts | 65 volts | 65 volts | 65 volts | 65 volts | 65 volts | |
| Rated Current | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps | 12 amps |