Littelfuse, Inc. SMD 12A 65V Circuit Protection Fuse 0451012.MR

Description
Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451012.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451012.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12A 65V Circuit Protection Fuse
139-0451012.MR
SMD 12A 65V Circuit Protection Fuse 139-0451012.MR
Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451012.MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451012.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1155TR-ND - DigiKey
Thief River Falls, MN, United States
12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

12A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0451012.MR - 1120637-0451012.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0451012.MR
1120637-0451012.MR
Fuses - 0451012.MR 1120637-0451012.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120637-0451012.MR Series: NANO² 451 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 12A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 65V Voltage Rating - DC: 65V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 47.97 Approvals: CSA, UL Mounting: SMD Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Resistance: 0.0049 Ohm Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 0451 012.NR; 0451012.RL; 0451012.MRL; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120637-0451012.MR
Series: NANO² 451
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 12A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 65V
Voltage Rating - DC: 65V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 47.97
Approvals: CSA, UL
Mounting: SMD
Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Resistance: 0.0049 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 0451 012.NR; 0451012.RL; 0451012.MRL;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Fuses 0451012.MR
FUSE BRD MNT 12A 65VAC 65VDC SMD

FUSE BRD MNT 12A 65VAC 65VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0451012.MR F1155TR-ND 1120637-0451012.MR 0451012.MR
Product Name SMD 12A 65V Circuit Protection Fuse Fuses Fuses - 0451012.MR Circuit Protection - Fuses
Rated Voltage 65 volts 65 volts 65 volts
Rated Current 12 amps 12 amps 12 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 55252728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details