10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
10A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451010.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451010.MRL can be used for catalog matching and distributor lookup.
FUSE BRD MNT 10A 125VAC/VDC SMD
FUSE BRD MNT 10A 125VAC/VDC 2SMD
SMD Fuse 10A 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE,10A, VERY FAST ACTING, 125 V, 125 V, SMD 2410, NANO2. FREE 2 YEAR RADWELL WARRANTY
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
SURFACE MOUNT FUSE; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413467 | 5413467P | F2591TR-ND | 139-0451010.MRL | 461-0451010.MRL | 0451010.MRL | 0451010.MRL | 21602190 | 53K9062 | 12J2850 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | SMD 10A Circuit Protection Fuse | FUSE BRD MNT 10A 125VAC/VDC SMD | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse | Surface Mount Fuse, Full Reel; Fuse Current Littelfuse | Surface Mount Fuse; Fuse Current Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS; UL; CSA | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | Fast Acting | Fast Acting | ||||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |