Fuse Chip Very Fast Acting 10A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451010.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451010.MR can be used for catalog matching and distributor lookup.
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 10A 125VAC/VDC SMD
FUSE, SMD, 10A, FAST ACTING; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: No
FUSE BRD MNT 10A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0451010.MR | F1150TR-ND | 461-0451010.MR | 97F8285 | 0451010.MR |
| Product Name | SMD 10A 125V Circuit Protection Fuse | Fuses | FUSE BRD MNT 10A 125VAC/VDC SMD | Fuse, Smd, 10A, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | UL; CSA | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount |