FUSE, SMD, 1.6A, FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Ceramic; Breaking Capacity:300A @ 32VDC / 50A @ 125VAC/VDC; Current Rating:1.6A; Diameter:2.69mm; Fuse Case Style:SMD; Fuse Current:1.6A; Length:6.10mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 53K9061 |
| Product Name | Fuse, Smd, 1.6A, Fast Acting; Blow Characteristic Littelfuse |