Nexperia B.V. ESD protection for in-vehicle ultra high-speed interfaces PESD1LVDS,115

Description
The device is designed to protect in-vehicle ultra high-speed interfaces in automotive applications, such as Low-Voltage Differential Signaling (LVDS), High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device is housed in an ultra small SOT1165-1 (XSON10) Surface-Mounted Design (SMD) plastic package. Features and benefits System ESD protection for LVDS, HDMI and DisplayPort interfaces Line capacitance of only 0.6 pF with ≤ 0.05 pF matching capacitance between signal pairs Ultra small XSON10 package with design-friendly ‘pass-thru’ signal routing AEC-Q101 qualified Applications The devices are designed for high-speed receiver and transmitter port protection: Automotive A/V monitors, displays and cameras
Request a Quote Datasheet
Description
The device is designed to protect in-vehicle ultra high-speed interfaces in automotive applications, such as Low-Voltage Differential Signaling (LVDS), High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device is housed in an ultra small SOT1165-1 (XSON10) Surface-Mounted Design (SMD) plastic package. Features and benefits System ESD protection for LVDS, HDMI and DisplayPort interfaces Line capacitance of only 0.6 pF with ≤ 0.05 pF matching capacitance between signal pairs Ultra small XSON10 package with design-friendly ‘pass-thru’ signal routing AEC-Q101 qualified Applications The devices are designed for high-speed receiver and transmitter port protection: Automotive A/V monitors, displays and cameras
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle ultra high-speed interfaces - PESD1LVDS,115 - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle ultra high-speed interfaces
PESD1LVDS,115
ESD protection for in-vehicle ultra high-speed interfaces PESD1LVDS,115
The device is designed to protect in-vehicle ultra high-speed interfaces in automotive applications, such as Low-Voltage Differential Signaling (LVDS), High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device is housed in an ultra small SOT1165-1 (XSON10) Surface-Mounted Design (SMD) plastic package. Features and benefits System ESD protection for LVDS, HDMI and DisplayPort interfaces Line capacitance of only 0.6 pF with ≤ 0.05 pF matching capacitance between signal pairs Ultra small XSON10 package with design-friendly ‘pass-thru’ signal routing AEC-Q101 qualified Applications The devices are designed for high-speed receiver and transmitter port protection: Automotive A/V monitors, displays and cameras

The device is designed to protect in-vehicle ultra high-speed interfaces in automotive applications, such as Low-Voltage Differential Signaling (LVDS), High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD).

The device is housed in an ultra small SOT1165-1 (XSON10) Surface-Mounted Design (SMD) plastic package.

Features and benefits

  • System ESD protection for LVDS, HDMI and DisplayPort interfaces
  • Line capacitance of only 0.6 pF with ≤ 0.05 pF matching capacitance between signal pairs
  • Ultra small XSON10 package with design-friendly ‘pass-thru’ signal routing
  • AEC-Q101 qualified

Applications

The devices are designed for high-speed receiver and transmitter port protection:

  • Automotive A/V monitors, displays and cameras
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD1LVDS,115
Product Name ESD protection for in-vehicle ultra high-speed interfaces
Mounting / Packaging SOT1165-1 SOT1165-1
Unlock Full Specs
to access all available technical data

Similar Products

Automotive infotainment ESD protection diode - PESD2USB3UXT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3UTBR-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD36UU-QF - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details