1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 1.5A, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mm RoHS Compliant: Yes
FUSE, SMD, 1.5A, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
50A SMD Fuse 1.5A 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE BRD MNT 1.5A 125VAC/VDC SMD
LITTELFUSE Panel Accessories 045101.5MRL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2579TR-ND | 5413394 | 5413394P | 53K9060 | 12J2847 | 045101.5MRL | 045101.5MRL | |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse |
| Fuse Type | PC Board | |||||||
| Mounting | Solderable (Surface Mount Technology) | |||||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |