Electric Fuse, Very Fast Blow, 5A, 125VAC, 125VDC, 50A (IR), Surface Mount, NANO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0451005.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451005.NRL can be used for catalog matching and distributor lookup.
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, QUICK BLOW, SMD, 5A; Fuse Current:5A; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE BRD MNT 5A 125VAC/VDC 2SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0451005.NRL | F6787CT-ND | 98K4510 | 0451005.NRL |
| Product Name | SMD 5A 50A Circuit Protection Fuse | Fuses | Fuse, Quick Blow, Smd, 5A; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Fuse Type | PC Board |