Littelfuse, Inc. Fuses 0451003.NRL

Description
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7131TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F7131CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F7131DKR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 3A 125V Circuit Protection Fuse
139-0451003.NRL
SMD 3A 125V Circuit Protection Fuse 139-0451003.NRL
Fuse Chip Very Fast Acting 3A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451003.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451003.NRL can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 3A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451003.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451003.NRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0451003.NRL
FUSE BRD MNT 3A 125VAC/VDC 2SMD

FUSE BRD MNT 3A 125VAC/VDC 2SMD

Supplier's Site
FUSE 125V FAST NANO2 SMD 3.0A - 461-0451003.NRL - Utmel Electronic Limited
Hong Kong, China
FUSE 125V FAST NANO2 SMD 3.0A
461-0451003.NRL
FUSE 125V FAST NANO2 SMD 3.0A 461-0451003.NRL
FUSE 125V FAST NANO2 SMD 3.0A

FUSE 125V FAST NANO2 SMD 3.0A

Supplier's Site
Fuse, Quick Blow, Smd, 3A Rohs Compliant Littelfuse - 98K4509 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Smd, 3A Rohs Compliant Littelfuse
98K4509
Fuse, Quick Blow, Smd, 3A Rohs Compliant Littelfuse 98K4509
FUSE, QUICK BLOW, SMD, 3A ROHS COMPLIANT: YES

FUSE, QUICK BLOW, SMD, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F7131TR-ND 139-0451003.NRL 0451003.NRL 461-0451003.NRL 98K4509
Product Name Fuses SMD 3A 125V Circuit Protection Fuse Circuit Protection - Fuses FUSE 125V FAST NANO2 SMD 3.0A Fuse, Quick Blow, Smd, 3A Rohs Compliant Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-L3 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details