3A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451003.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451003.MRL can be used for catalog matching and distributor lookup.
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 3A 125VAC/VDC 2SMD
FUSE, SURFACE MOUNT, 3A, VERY FAST ACTING, 125V AC, 125V DC, 2410. FREE 2 YEAR RADWELL WARRANTY
50A SMD Fuse 3A 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE, SMD, 3A, FAST ACTING; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 3A, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mm RoHS Compliant: Yes
SMD FUSE, VERY FAST ACTING, 3A, 2410; Fuse Current:3A; Product Range:NANO 451 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413417 | 5413417P | 139-0451003.MRL | F2583CT-ND | 0451003.MRL | 21602226 | 0451003.MRL | 12J2840 | 53K9054 | 39X0286 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | SMD 3A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 3A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 3A, Fast Acting, Full Reel; Fuse Current Littelfuse | Smd Fuse, Very Fast Acting, 3A, 2410; Fuse Current Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | Fast Acting | Fast Acting | Fast Acting | |||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |