Littelfuse, Inc. SMD 2A Circuit Protection Fuse 0451002.NRL

Description
2A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451002.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451002.NRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451002.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451002.NRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Circuit Protection Fuse
139-0451002.NRL
SMD 2A Circuit Protection Fuse 139-0451002.NRL
2A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451002.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451002.NRL can be used for catalog matching and distributor lookup.

2A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451002.NRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451002.NRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 0451002.NRL - 1120632-0451002.NRL - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0451002.NRL
1120632-0451002.NRL
Hard To Find - 0451002.NRL 1120632-0451002.NRL
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120632-0451002.NRL Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.53 Approvals: CSA, PSE, UL Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 2-SMD, Square End Block Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120632-0451002.NRL
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.53
Approvals: CSA, PSE, UL
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - F6015TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F6015DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F6015CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Very Fast Acting, 2A, 125Vdc, Smd; Fuse Current Littelfuse - 39AH9725 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 2A, 125Vdc, Smd; Fuse Current Littelfuse
39AH9725
Fuse, Very Fast Acting, 2A, 125Vdc, Smd; Fuse Current Littelfuse 39AH9725
FUSE, VERY FAST ACTING, 2A, 125VDC, SMD; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 2A, 125VDC, SMD; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0451002.NRL
FUSE BRD MNT 2A 125VAC/VDC 2SMD

FUSE BRD MNT 2A 125VAC/VDC 2SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0451002.NRL 1120632-0451002.NRL F6015TR-ND 39AH9725 0451002.NRL
Product Name SMD 2A Circuit Protection Fuse Hard To Find - 0451002.NRL Fuses Fuse, Very Fast Acting, 2A, 125Vdc, Smd; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Mounting SMD Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF451/VF453 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details