Littelfuse, Inc. Fuses 0451002.MRL

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2581TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2581DKR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2581CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 2A Circuit Protection Fuse
139-0451002.MRL
SMD 2A Circuit Protection Fuse 139-0451002.MRL
2A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451002.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451002.MRL can be used for catalog matching and distributor lookup.

2A 125VAC/VDC Very Fast Blow SMD Fuse Product overview: 0451002.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451002.MRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 5413401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413401
Non Resettable Fuses 5413401
Littelfuse 0451002.MRL

Littelfuse 0451002.MRL

Supplier's Site
Non Resettable Fuses - 5413401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413401P
Non Resettable Fuses 5413401P
Littelfuse 0451002.MRL

Littelfuse 0451002.MRL

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0451002.MRL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0451002.MRL
TVS/Fuse/Board Level Protection >> Fuses 0451002.MRL
50A SMD Fuse 2A 125V 125V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 2A 125V 125V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0451002.MRL
FUSE BRD MNT 2A 125VAC/VDC 2SMD

FUSE BRD MNT 2A 125VAC/VDC 2SMD

Supplier's Site
Fuse - 21602234 - Radwell International
Willingboro, NJ, United States
FUSE, SURFACE MOUNT, 2A, VERY FAST ACTING, 125V AC, 125V DC, 2410. FREE 2 YEAR RADWELL WARRANTY

FUSE, SURFACE MOUNT, 2A, VERY FAST ACTING, 125V AC, 125V DC, 2410. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse - 53K9053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse
53K9053
Surface Mount Fuse, Full Reel; Fuse Current Littelfuse 53K9053
SURFACE MOUNT FUSE, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes

SURFACE MOUNT FUSE, FULL REEL; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 12J2838 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J2838
Surface Mount Fuse; Fuse Current Littelfuse 12J2838
SURFACE MOUNT FUSE; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:2A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2581TR-ND 139-0451002.MRL 5413401 5413401P 0451002.MRL 0451002.MRL 21602234 53K9053 12J2838
Product Name Fuses SMD 2A Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse Surface Mount Fuse, Full Reel; Fuse Current Littelfuse Surface Mount Fuse; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data