Littelfuse, Inc. NANO2® Fast-Acting Subminiature Surface Mount Fuse 0451001.

Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet
Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast-Acting Subminiature Surface Mount Fuse - 0451001. - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast-Acting Subminiature Surface Mount Fuse
0451001.
NANO2® Fast-Acting Subminiature Surface Mount Fuse 0451001.
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0451001.
Product Name NANO2® Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details