Littelfuse, Inc. Fuses 0451001.MRL

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2577CT-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2577DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F2577TR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 1A Circuit Protection Fuse
139-0451001.MRL
SMD 1A Circuit Protection Fuse 139-0451001.MRL
1A 125VAC/VDC Very Fast Blow Fuse, SMD/SMT, Ceramic Product overview: 0451001.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451001.MRL can be used for catalog matching and distributor lookup.

1A 125VAC/VDC Very Fast Blow Fuse, SMD/SMT, Ceramic Product overview: 0451001.MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451001.MRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 5413388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413388
Non Resettable Fuses 5413388
Littelfuse 0451001.MRL

Littelfuse 0451001.MRL

Supplier's Site
Non Resettable Fuses - 5413388P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413388P
Non Resettable Fuses 5413388P
Littelfuse 0451001.MRL

Littelfuse 0451001.MRL

Supplier's Site
Circuit Protection - Fuses 0451001.MRL
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0451001.MRL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0451001.MRL
TVS/Fuse/Board Level Protection >> Fuses 0451001.MRL
50A SMD Fuse 1A 125V 125V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 1A 125V 125V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet
FUSE BRD MNT 1A 125VAC/VDC 2SMD - 461-0451001.MRL - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 1A 125VAC/VDC 2SMD
461-0451001.MRL
FUSE BRD MNT 1A 125VAC/VDC 2SMD 461-0451001.MRL
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site
Fuse - 21602240 - Radwell International
Willingboro, NJ, United States
FUSE, SMD, 1A, NANO, 125 VAC VDC, VERY FAST ACTING, 6.10MM X 2.69MM X 2.69MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, SMD, 1A, NANO, 125 VAC VDC, VERY FAST ACTING, 6.10MM X 2.69MM X 2.69MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse - 12J2836 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse
12J2836
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse 12J2836
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse - 53K9052 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse
53K9052
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse 53K9052
FUSE, SMD, 1A, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:CeramicRoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:CeramicRoHS Compliant: Yes

Supplier's Site
Fuse, 1A, 125Vac/vdc, Very Fast, Smd; Fuse Current Littelfuse - 39X0284 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 125Vac/vdc, Very Fast, Smd; Fuse Current Littelfuse
39X0284
Fuse, 1A, 125Vac/vdc, Very Fast, Smd; Fuse Current Littelfuse 39X0284
FUSE, 1A, 125VAC/VDC, VERY FAST, SMD; Fuse Current:1A; Product Range:NANO 451 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, 1A, 125VAC/VDC, VERY FAST, SMD; Fuse Current:1A; Product Range:NANO 451 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2577CT-ND 139-0451001.MRL 5413388 5413388P 0451001.MRL 0451001.MRL 461-0451001.MRL 21602240 12J2836 53K9052 39X0284
Product Name Fuses SMD 1A Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses FUSE BRD MNT 1A 125VAC/VDC 2SMD Fuse Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse, 1A, 125Vac/vdc, Very Fast, Smd; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS RoHS RoHS; UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data