Littelfuse, Inc. Fuse, Smd, 800Ma, Fast Acting; Blow Characteristic Littelfuse 0451.800MRL

Description
FUSE, SMD, 800mA, FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Ceramic; Breaking Capacity:300A @ 32VDC / 50A @ 125VAC/VDC; Current Rating:800mA; Diameter:2.69mm; Fuse Case Style:SMD; Fuse Current:800mA; Series:451RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 800mA, FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Ceramic; Breaking Capacity:300A @ 32VDC / 50A @ 125VAC/VDC; Current Rating:800mA; Diameter:2.69mm; Fuse Case Style:SMD; Fuse Current:800mA; Series:451RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 800Ma, Fast Acting; Blow Characteristic Littelfuse - 53K9051 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 800Ma, Fast Acting; Blow Characteristic Littelfuse
53K9051
Fuse, Smd, 800Ma, Fast Acting; Blow Characteristic Littelfuse 53K9051
FUSE, SMD, 800mA, FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Ceramic; Breaking Capacity:300A @ 32VDC / 50A @ 125VAC/VDC; Current Rating:800mA; Diameter:2.69mm; Fuse Case Style:SMD; Fuse Current:800mA; Series:451RoHS Compliant: Yes

FUSE, SMD, 800mA, FAST ACTING; Blow Characteristic:Very Fast Acting; Body Material:Ceramic; Breaking Capacity:300A @ 32VDC / 50A @ 125VAC/VDC; Current Rating:800mA; Diameter:2.69mm; Fuse Case Style:SMD; Fuse Current:800mA; Series:451RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 53K9051
Product Name Fuse, Smd, 800Ma, Fast Acting; Blow Characteristic Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
ESD Suppressors -  - VICFUSE
Specs
Device Type ESD Suppressor
View Details
Low capacitance bidirectional single ESD protection diode - MMBZ33VST-QVL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details