Fast-Acting Fuse 0.75A 125V SMD Ceramic 2410 T/R Product overview: 0451.750MRL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.750MRL can be used for catalog matching and distributor lookup.
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BOARD MNT 750MA 125VAC/VDC
FUSE BRD MT 750MA 125VAC/VDC SMD
50A SMD Fuse 750mA 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE, SMD, 750mA, FAST ACTING, FULL REEL; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mmRoHS Compliant: Yes
FUSE, SMD, 750mA, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, QUICK BLOW, SMD, 750MA; Fuse Current:750mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0451.750MRL | F2576TR-ND | 461-0451.750MRL | 0451.750MRL | 0451.750MRL | 53K9050 | 12J2834 | 25R5562 |
| Product Name | SMD 0.75A 125V Circuit Protection Fuse | Fuses | FUSE BOARD MNT 750MA 125VAC/VDC | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Smd, 750Ma, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 750Ma, Fast Acting; Fuse Current Littelfuse | Fuse, Quick Blow, Smd, 750Ma; Fuse Current Littelfuse |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | RoHS | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| Fuse Type | PC Board |