Littelfuse, Inc. Fuses 0451.315MRL

Description
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3652DKR-ND - DigiKey
Thief River Falls, MN, United States
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3652CT-ND - DigiKey
Thief River Falls, MN, United States
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F3652TR-ND - DigiKey
Thief River Falls, MN, United States
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 0451.315MRL
FUSE BRD MT 315MA 125VAC/VDC SMD

FUSE BRD MT 315MA 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 315Ma, Fast Acting, Full Reel; Fuse Current Littelfuse - 53K9045 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 315Ma, Fast Acting, Full Reel; Fuse Current Littelfuse
53K9045
Fuse, Smd, 315Ma, Fast Acting, Full Reel; Fuse Current Littelfuse 53K9045
FUSE, SMD, 315mA, FAST ACTING, FULL REEL; Fuse Current:315mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mmRoHS Compliant: Yes

FUSE, SMD, 315mA, FAST ACTING, FULL REEL; Fuse Current:315mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mmRoHS Compliant: Yes

Supplier's Site
Fuse, Quick Blow, Smd, 315Ma; Fuse Current Littelfuse - 25R5558 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, Smd, 315Ma; Fuse Current Littelfuse
25R5558
Fuse, Quick Blow, Smd, 315Ma; Fuse Current Littelfuse 25R5558
FUSE, QUICK BLOW, SMD, 315MA; Fuse Current:315mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes

FUSE, QUICK BLOW, SMD, 315MA; Fuse Current:315mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F3652DKR-ND 0451.315MRL 53K9045 25R5558
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 315Ma, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse, Quick Blow, Smd, 315Ma; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data