Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 2410 Ceramic T/R CE/CSA/PSE/UL Product overview: 0451.250MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0451.250MR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853246-0451.250MR
Series: NANO²® 451
Features: 250 mA 125 V AC 125 V DC Fuse
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: R451.250, 0451250MR, F1140, R451.250MR, 0451.250, F1140TR, F1140DKR, F1140CT
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MT 250MA 125VAC/VDC SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0451.250MR | 853246-0451.250MR | F1140TR-ND | 0451.250MR |
| Product Name | SMD 0.25A 125V Circuit Protection Fuse | Fuses - 0451.250MR | Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic | |||
| Rated Voltage | 125 volts | 125 volts | ||
| Rated Current | 0.2500 amps | 0.2500 amps | ||
| Fuse Type | PC Board |