Littelfuse, Inc. NANO2® Fast-Acting Subminiature Surface Mount Fuse 0451.250

Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet
Description
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast-Acting Subminiature Surface Mount Fuse - 0451.250 - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast-Acting Subminiature Surface Mount Fuse
0451.250
NANO2® Fast-Acting Subminiature Surface Mount Fuse 0451.250
The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

The Nano2 SMF Fuse is a very small, square surface mount fuse that is also available in a surface mount holder. Very fast-acting Small size Wide range of current rating available (62mA to15A) Wide operating temperature range Low temperature derating RoHS compliant Halogen-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0451.250
Product Name NANO2® Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers