125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 125MA, NANO2 SERIES, 125 VAC, 32 VDC, VERY FAST ACTING. FREE 2 YEAR RADWELL WARRANTY
50A SMD Fuse 125mA 125V 125V SMD,6.1x2.7mm Fuses ROHS
FUSE BRD MT 125MA 125VAC/VDC SMD
FUSE, SMD, 125mA, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Body Material:Ceramic RoHS Compliant: Yes
FUSE, SMD, 125mA, FAST ACTING, FULL REEL; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 451 Series; Diameter:2.69mmRoHS Compliant: Yes
FUSE, SMD, 0.125A, VERY FAST ACTING; Fuse Current:125mA; Product Range:NANO2 451 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7382952 | 7382952P | F3154TR-ND | 21602154 | 0451.125MRL | 0451.125MRL | 12J2825 | 53K9041 | 08AC3460 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Fuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Smd, 125Ma, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 125Ma, Fast Acting, Full Reel; Fuse Current Littelfuse | Fuse, Smd, 0.125A, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | ||||||
| Approvals / Standards | RoHS | RoHS | UL; CSA | RoHS | RoHS | RoHS | |||
| Features | Resettable | Resettable | Fast Acting | Fast Acting | Fast Acting | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps |