Fuse Chip Slow Blow Acting 2.5A 125V SMD Solder Pad 6.1 X 2.69mm Ceramic T/R PSE/cULus Product overview: 044902.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044902.5MR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361349-044902.5MR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 449
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.5 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 13.18
Approval Agency: cULus, PSE
DC Cold Resistance: 0.04 Ohms
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE BRD MNT 2.5A 125VAC/VDC SMD
FUSE, SMD, SLOW BLOW, 2.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-044902.5MR | 1361349-044902.5MR | F1663TR-ND | 044902.5MR | 23T1528 |
| Product Name | SMD 2.5A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Fuse, Smd, Slow Blow, 2.5A Rohs Compliant Littelfuse |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Mounting | Surface Mount | Solderable (Surface Mount Technology) |