Manufacturer: Littelfuse Inc.
Win Source Part Number: 808387-044901.5MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 4.7
Approvals: cULus, PSE
DC Cold Resistance: 0.1186 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Breaking Capacity at Rated Voltage: 50A
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
1.5A Time Delay Fuse, 125VAC/VDC, 50A IR, SMD/SMT Product overview: 044901.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044901.5MR can be used for catalog matching and distributor lookup.
FUSE BRD MNT 1.5A 125VAC/VDC SMD
FUSE, SMD, 1.5A, TIME DELAY; Fuse Current:1.5A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 449 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes
FUSE, SMD, SLOW BLOW, 1.5A ROHS COMPLIANT: YES
FUSE BRD MNT 1.5A 125VAC/VDC SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 808387-044901.5MR | F1662DKR-ND | 139-044901.5MR | 044901.5MR | 01P9284 | 23T1527 | 461-044901.5MR |
| Product Name | Fuses - 044901.5MR | Fuses | SMD 1.5A 50A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 1.5A, Time Delay; Fuse Current Littelfuse | Fuse, Smd, Slow Blow, 1.5A Rohs Compliant Littelfuse | FUSE BRD MNT 1.5A 125VAC/VDC SMD |
| Mounting | SMD | Solderable (Surface Mount Technology) | Surface Mount | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |