Littelfuse, Inc. Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse 044901.5

Description
Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating
Datasheet
Description
Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse - 044901.5 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse
044901.5
Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse 044901.5
Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating

Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 044901.5
Product Name Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - UL CLASS CF -  - VICFUSE
Specs
Approvals / Standards UL
Features Fast Acting
Rated Voltage 1140 volts
View Details
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details