Win Source Part Number: 1361333-0449004.MR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 449
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 40.8
Approval Agency: cULus, PSE
DC Cold Resistance: 0.0227 Ohms
4A 125V Time Delay Ceramic SMD Fuse, 6.1x2.69mm Product overview: 0449004.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449004.MR can be used for catalog matching and distributor lookup.
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 4A, TIME DELAY; Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 449 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, SMD, SLOW BLOW, 4A ROHS COMPLIANT: YES
FUSE BRD MNT 4A 125VAC/VDC 2SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361333-0449004.MR | 139-0449004.MR | F1660TR-ND | 01P9282 | 23T1525 | 0449004.MR |
| Product Name | Circuit Protection - Fuses | SMD 4A 125V Circuit Protection Fuse | Fuses | Fuse, Smd, 4A, Time Delay; Fuse Current Littelfuse | Fuse, Smd, Slow Blow, 4A Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 4 amps | 4 amps | 4 amps | 4 amps |