Win Source Part Number: 1361427-0449.500MR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 449
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500 mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.258
Approval Agency: cULus
DC Cold Resistance: 0.7633 Ohms
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Electric Fuse, Time Lag Blow, 0.5A, 50A (IR), Supplemental, NANO, Product overview: 0449.500MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449.500MR can be used for catalog matching and distributor lookup.
FUSE BRD MT 500MA 125VAC/VDC SMD
FUSE, SMD, SLOW BLOW, 0.5A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361427-0449.500MR | F1655CT-ND | 139-0449.500MR | 0449.500MR | 23T1521 |
| Product Name | Circuit Protection - Fuses | Fuses | 0.5A 50A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, Slow Blow, 0.5A Rohs Compliant Littelfuse |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps |