375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Electric Fuse, Time Lag Blow, 0.375A, 50A (IR), NANO, Product overview: 0449.375MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.375A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.375A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0449.375MR can be used for catalog matching and distributor lookup.
FUSE, SMD, TIME DELAY, FUSE CURRENT:375MA, BREAKING CAPACITY:50 AMP @ 125VAC/VDC, BLOW CHARACTER. FREE 2 YEAR RADWELL WARRANTY
FUSE, SMD, 375mA, TIME DELAY; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 449 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
FUSE, SMD, 0.375A, SLOW BLOW; Fuse Current:375mA; Product Range:NANO2 449 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
FUSE BRD MT 375MA 125VAC/VDC SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1654DKR-ND | 139-0449.375MR | 21602254 | 01P9276 | 23T1520 | 0449.375MR |
| Product Name | Fuses | 0.375A 50A Circuit Protection Fuse | Fuse | Fuse, Smd, 375Ma, Time Delay; Fuse Current Littelfuse | Fuse, Smd, 0.375A, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |