Lead-free Slo-Blo® Small size Wide range of current ratings available Wide operating temperature range Low temperature de-rating
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0449.375 |
| Product Name | Lead-Free NANO2® SLO-BLO® Subminiature Surface Mount Fuse |
| Fuse Type | Miniature; Subminiature |
| Fuse Material | Ceramic; Ceramic |
| Mounting | Solderable (Surface Mount Technology) |
| Approvals / Standards | RoHS; CSA |