Manufacturer: Littelfuse Inc.
Win Source Part Number: 750883-044802.5MR
Series: NANO2 448
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 2.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.156
Approvals: CSA, UL, PSE
Mounting: SMD
Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Resistance: 0.02934 Ohm
Family Name: 448
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 44802.5;
Introduction Date: June 14, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse Chip Very Fast Acting 2.5A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 044802.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044802.5MR can be used for catalog matching and distributor lookup.
FUSE, SMD, 2.5A, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes
FUSE, SMD, 2.5A, V FAST ACTING; Fuse Current:2.5A; Product Range:NANO2 448 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MNT 2.5A 125VAC/VDC SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 750883-044802.5MR | F1649TR-ND | 139-044802.5MR | 58K7725 | 25R5551 | 044802.5MR |
| Product Name | Fuses - 044802.5MR | Fuses | SMD 2.5A 125V Circuit Protection Fuse | Fuse, Smd, 2.5A, Fast Acting; Fuse Current Littelfuse | Fuse, Smd, 2.5A, V Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |