Littelfuse, Inc. Fuses 0448015.MR

Description
15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1648DKR-ND - DigiKey
Thief River Falls, MN, United States
15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1648TR-ND - DigiKey
Thief River Falls, MN, United States
15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1648CT-ND - DigiKey
Thief River Falls, MN, United States
15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 0448015.MR
FUSE BRD MNT 15A 85VAC 85VDC SMD

FUSE BRD MNT 15A 85VAC 85VDC SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0448015.MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0448015.MR
TVS/Fuse/Board Level Protection >> Fuses 0448015.MR
50A SMD Fuse 15A 65V 65V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 15A 65V 65V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses
Product Number F1648DKR-ND 0448015.MR 0448015.MR
Product Name Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
Fuses - 002625027 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 2 amps
View Details
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers