Littelfuse, Inc. Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0448012.

Description
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating
Datasheet
Description
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 0448012. - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
0448012.
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0448012.
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating

The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0448012.
Product Name Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details