Littelfuse, Inc. SMD 12A 65V Circuit Protection Fuse 0448012.MR

Description
Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448012.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448012.MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12A 65V Circuit Protection Fuse
139-0448012.MR
SMD 12A 65V Circuit Protection Fuse 139-0448012.MR
Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448012.MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 12A 65V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448012.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12A, 65V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 12A, 65V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448012.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1647TR-ND - DigiKey
Thief River Falls, MN, United States
12A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

12A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1647DKR-ND - DigiKey
Thief River Falls, MN, United States
12A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

12A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1647CT-ND - DigiKey
Thief River Falls, MN, United States
12A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

12A 85V AC 85V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0448012.MR - 853245-0448012.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0448012.MR
853245-0448012.MR
Fuses - 0448012.MR 853245-0448012.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853245-0448012.MR Series: NANO²® 448 Features: 12 A 85 V AC 85 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0040 Other Part Number: F1647-TR, F1647-CT-ND, 0448012.MR-ND, F1647-TR-ND, F1647-1-ND, F1647-2-ND, 0448012MR, F1647TR, F1647-DKR-ND, F1647-1, F1647-6-ND, F1647-6, F1647CT, F1647DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853245-0448012.MR
Series: NANO²® 448
Features: 12 A 85 V AC 85 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0040
Other Part Number: F1647-TR, F1647-CT-ND, 0448012.MR-ND, F1647-TR-ND, F1647-1-ND, F1647-2-ND, 0448012MR, F1647TR, F1647-DKR-ND, F1647-1, F1647-6-ND, F1647-6, F1647CT, F1647DKR

Buy Now Datasheet
Circuit Protection - Fuses 0448012.MR
FUSE BRD MNT 12A 85VAC 85VDC SMD

FUSE BRD MNT 12A 85VAC 85VDC SMD

Supplier's Site
Fuse, Smd, 12A, Fast Acting; Fuse Current Littelfuse - 25R5549 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 12A, Fast Acting; Fuse Current Littelfuse
25R5549
Fuse, Smd, 12A, Fast Acting; Fuse Current Littelfuse 25R5549
FUSE, SMD, 12A, FAST ACTING; Fuse Current:12A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:85V; Voltage Rating VDC:85V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 12A, FAST ACTING; Fuse Current:12A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:85V; Voltage Rating VDC:85V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0448012.MR F1647TR-ND 853245-0448012.MR 0448012.MR 25R5549
Product Name SMD 12A 65V Circuit Protection Fuse Fuses Fuses - 0448012.MR Circuit Protection - Fuses Fuse, Smd, 12A, Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA
Rated Voltage 85 volts 85 volts 85 volts
Rated Current 12 amps 12 amps 12 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers