Littelfuse, Inc. Fuses 0448010.MR

Description
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1646TR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1646DKR-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1646CT-ND - DigiKey
Thief River Falls, MN, United States
10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0448010.MR - 1000152-0448010.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0448010.MR
1000152-0448010.MR
Fuses - 0448010.MR 1000152-0448010.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000152-0448010.MR Packaging: Reel - TR Current Rating: 10A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 35A AC, 50A DC Approvals: CSA, UL, PSE Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 28 Nominal Cold Resistance: 0.007 Ohm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000152-0448010.MR
Packaging: Reel - TR
Current Rating: 10A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 35A AC, 50A DC
Approvals: CSA, UL, PSE
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 28
Nominal Cold Resistance: 0.007 Ohm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10A 35A Circuit Protection Fuse
139-0448010.MR
SMD 10A 35A Circuit Protection Fuse 139-0448010.MR
Electric Fuse, Fast Blow, 10A, 125VAC, 125VDC, 35A (IR), Surface Mount, NANO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0448010.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448010.MR can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 10A, 125VAC, 125VDC, 35A (IR), Surface Mount, NANO, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0448010.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 10A, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448010.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 8951593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951593P
Non Resettable Fuses 8951593P
Littelfuse 0448010.MR

Littelfuse 0448010.MR

Supplier's Site
Non Resettable Fuses - 8951593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951593
Non Resettable Fuses 8951593
Littelfuse 0448010.MR

Littelfuse 0448010.MR

Supplier's Site
FUSE BRD MNT 10A 125VAC/VDC SMD - 461-0448010.MR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 10A 125VAC/VDC SMD
461-0448010.MR
FUSE BRD MNT 10A 125VAC/VDC SMD 461-0448010.MR
FUSE BRD MNT 10A 125VAC/VDC SMD

FUSE BRD MNT 10A 125VAC/VDC SMD

Supplier's Site
Fuse, V Fast Acting, Smd, 10A; Fuse Current Littelfuse - 25R5548 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, V Fast Acting, Smd, 10A; Fuse Current Littelfuse
25R5548
Fuse, V Fast Acting, Smd, 10A; Fuse Current Littelfuse 25R5548
FUSE, V FAST ACTING, SMD, 10A; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

FUSE, V FAST ACTING, SMD, 10A; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Very Fast Act, 35A, 125Vac; Fuse Current Littelfuse - 58K7722 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Very Fast Act, 35A, 125Vac; Fuse Current Littelfuse
58K7722
Smd Fuse, Very Fast Act, 35A, 125Vac; Fuse Current Littelfuse 58K7722
SMD FUSE, VERY FAST ACT, 35A, 125VAC; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes

SMD FUSE, VERY FAST ACT, 35A, 125VAC; Fuse Current:10A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0448010.MR
FUSE BRD MNT 10A 125VAC/VDC 2SMD

FUSE BRD MNT 10A 125VAC/VDC 2SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0448010.MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0448010.MR
TVS/Fuse/Board Level Protection >> Fuses 0448010.MR
SMD Fuse 10A 125V 125V SMD,6.1x2.7mm Fuses ROHS

SMD Fuse 10A 125V 125V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1646TR-ND 1000152-0448010.MR 139-0448010.MR 8951593P 8951593 461-0448010.MR 25R5548 0448010.MR 0448010.MR
Product Name Fuses Fuses - 0448010.MR SMD 10A 35A Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses FUSE BRD MNT 10A 125VAC/VDC SMD Fuse, V Fast Acting, Smd, 10A; Fuse Current Littelfuse Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL; CSA RoHS RoHS RoHS RoHS; UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - GBC -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers