Littelfuse, Inc. SMD 1.5A 125V Circuit Protection Fuse 044801.5MR

Description
1.5A 125V Ceramic SMD Fuse, Very Fast Acting, 2410 Product overview: 044801.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044801.5MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A 125V Ceramic SMD Fuse, Very Fast Acting, 2410 Product overview: 044801.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044801.5MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 125V Circuit Protection Fuse
139-044801.5MR
SMD 1.5A 125V Circuit Protection Fuse 139-044801.5MR
1.5A 125V Ceramic SMD Fuse, Very Fast Acting, 2410 Product overview: 044801.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044801.5MR can be used for catalog matching and distributor lookup.

1.5A 125V Ceramic SMD Fuse, Very Fast Acting, 2410 Product overview: 044801.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-044801.5MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1644TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1644CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1644DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses 044801.5MR
FUSE BRD MNT 1.5A 125VAC/VDC SMD

FUSE BRD MNT 1.5A 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse - 58K7720 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse
58K7720
Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse 58K7720
FUSE, SMD, 1.5A, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

FUSE, SMD, 1.5A, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4562 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4562
Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4562
FUSE, SMD, 1.5A, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Voltage AC:125VACRoHS Compliant: Yes

FUSE, SMD, 1.5A, FAST ACTING, FULL REEL; Fuse Current:1.5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Voltage AC:125VACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-044801.5MR F1644TR-ND 044801.5MR 58K7720 28X4562
Product Name SMD 1.5A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 1.5A, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 1.5A, Fast Acting, Full Reel; Fuse Current Littelfuse
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data