Littelfuse, Inc. Non Resettable Fuses 0448005.MR

Description
FUSE 125V V/FA NANO2 Lead-Free 5A
Request a Quote Datasheet
Description
FUSE 125V V/FA NANO2 Lead-Free 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1740660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740660
Non Resettable Fuses 1740660
FUSE 125V V/FA NANO2 Lead-Free 5A

FUSE 125V V/FA NANO2 Lead-Free 5A

Supplier's Site
Non Resettable Fuses - 1740303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740303
Non Resettable Fuses 1740303
FUSE 125V V/FA NANO2 Lead-Free 5A

FUSE 125V V/FA NANO2 Lead-Free 5A

Supplier's Site
Fuses - 0448005.MR - 1120626-0448005.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0448005.MR
1120626-0448005.MR
Fuses - 0448005.MR 1120626-0448005.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120626-0448005.MR Series: NANO2 448 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 5A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 4.49 Approvals: CSA, UL, PSE Mounting: SMD Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Resistance: 0.01531 Ohm Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 448005; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Power Management, Communications & Networking, Industrial, Wireless

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120626-0448005.MR
Series: NANO2 448
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 4.49
Approvals: CSA, UL, PSE
Mounting: SMD
Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Resistance: 0.01531 Ohm
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 448005;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Computers & Computer Peripherals, Power Management, Communications & Networking, Industrial, Wireless

Buy Now Datasheet
Singapore, Singapore
SMD 5A Circuit Protection Fuse
139-0448005.MR
SMD 5A Circuit Protection Fuse 139-0448005.MR
5A Fast Blow Fuse, 125VAC/VDC, SMD/SMT, NANO² Product overview: 0448005.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448005.MR can be used for catalog matching and distributor lookup.

5A Fast Blow Fuse, 125VAC/VDC, SMD/SMT, NANO² Product overview: 0448005.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448005.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1641DKR-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1641TR-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1641CT-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse - 58K7717 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse
58K7717
Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse 58K7717
FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 5A, FAST ACTING; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 5A, Very Fast Acting; Fuse Current Littelfuse - 08AC3457 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Very Fast Acting; Fuse Current Littelfuse
08AC3457
Fuse, Smd, 5A, Very Fast Acting; Fuse Current Littelfuse 08AC3457
FUSE, SMD, 5A, VERY FAST ACTING; Fuse Current:5A; Product Range:NANO2 448 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, SMD, 5A, VERY FAST ACTING; Fuse Current:5A; Product Range:NANO2 448 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 5A, V Fast Acting; Fuse Current Littelfuse - 25R5543 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, V Fast Acting; Fuse Current Littelfuse
25R5543
Fuse, Smd, 5A, V Fast Acting; Fuse Current Littelfuse 25R5543
FUSE, SMD, 5A, V FAST ACTING; Fuse Current:5A; Product Range:NANO2 448 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, SMD, 5A, V FAST ACTING; Fuse Current:5A; Product Range:NANO2 448 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 5A, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4560 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 5A, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4560
Fuse, Smd, 5A, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4560
FUSE, SMD, 5A, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes

FUSE, SMD, 5A, FAST ACTING, FULL REEL; Fuse Current:5A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0448005.MR
FUSE BRD MNT 5A 125VAC/VDC 2SMD

FUSE BRD MNT 5A 125VAC/VDC 2SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0448005.MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0448005.MR
TVS/Fuse/Board Level Protection >> Fuses 0448005.MR
50A 5A SMD,6.1x2.7mm Fuses ROHS

50A 5A SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740660 1120626-0448005.MR 139-0448005.MR F1641DKR-ND 58K7717 08AC3457 28X4560 0448005.MR 0448005.MR
Product Name Non Resettable Fuses Fuses - 0448005.MR SMD 5A Circuit Protection Fuse Fuses Fuse, Smd, 5A, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 5A, Very Fast Acting; Fuse Current Littelfuse Fuse, Smd, 5A, Fast Acting, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS RoHS UL; CSA RoHS RoHS RoHS
Features Resettable Fast Acting Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Mounting SMD Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data