Littelfuse, Inc. Fuses - 0448004.MR 0448004.MR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 721256-0448004.MR Series: NANO2 448 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 4A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 3.97 Approvals: CSA, UL, PSE Mounting: SMD Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Resistance: 0.01577 Ohm Family Name: 448 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 448004; Introduction Date: July 14, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 721256-0448004.MR Series: NANO2 448 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 4A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 3.97 Approvals: CSA, UL, PSE Mounting: SMD Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Resistance: 0.01577 Ohm Family Name: 448 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 448004; Introduction Date: July 14, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0448004.MR - 721256-0448004.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0448004.MR
721256-0448004.MR
Fuses - 0448004.MR 721256-0448004.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 721256-0448004.MR Series: NANO2 448 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 4A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 3.97 Approvals: CSA, UL, PSE Mounting: SMD Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Resistance: 0.01577 Ohm Family Name: 448 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 448004; Introduction Date: July 14, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 721256-0448004.MR
Series: NANO2 448
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 4A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 3.97
Approvals: CSA, UL, PSE
Mounting: SMD
Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Resistance: 0.01577 Ohm
Family Name: 448
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 448004;
Introduction Date: July 14, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 4A 125V Circuit Protection Fuse
139-0448004.MR
SMD 4A 125V Circuit Protection Fuse 139-0448004.MR
Fuse Chip Very Fast Acting 4A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 0448004.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448004.MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 4A 125V SMD Solder Pad 2410 Ceramic T/R CSA/PSE/UL Product overview: 0448004.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448004.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1640TR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1640CT-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1640DKR-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0448004.MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0448004.MR
TVS/Fuse/Board Level Protection >> Fuses 0448004.MR
50A SMD Fuse 4A 125V 125V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 4A 125V 125V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0448004.MR
FUSE BRD MNT 4A 125VAC/VDC 2SMD

FUSE BRD MNT 4A 125VAC/VDC 2SMD

Supplier's Site
FUSE BRD MNT 4A 125VAC/VDC 2SMD - 461-0448004.MR - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 4A 125VAC/VDC 2SMD
461-0448004.MR
FUSE BRD MNT 4A 125VAC/VDC 2SMD 461-0448004.MR
FUSE BRD MNT 4A 125VAC/VDC 2SMD

FUSE BRD MNT 4A 125VAC/VDC 2SMD

Supplier's Site
Fuse, Smd, 4A, Fast Acting; Fuse Current Littelfuse - 58K7716 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Fast Acting; Fuse Current Littelfuse
58K7716
Fuse, Smd, 4A, Fast Acting; Fuse Current Littelfuse 58K7716
FUSE, SMD, 4A, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 4A, FAST ACTING; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 4A, V Fast Acting; Fuse Current Littelfuse - 25R5542 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, V Fast Acting; Fuse Current Littelfuse
25R5542
Fuse, Smd, 4A, V Fast Acting; Fuse Current Littelfuse 25R5542
FUSE, SMD, 4A, V FAST ACTING; Fuse Current:4A; Product Range:NANO2 448 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, SMD, 4A, V FAST ACTING; Fuse Current:4A; Product Range:NANO2 448 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 4A, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4559 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4559
Fuse, Smd, 4A, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4559
FUSE, SMD, 4A, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mmRoHS Compliant: Yes

FUSE, SMD, 4A, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 721256-0448004.MR 139-0448004.MR F1640TR-ND 0448004.MR 0448004.MR 461-0448004.MR 58K7716 25R5542 28X4559
Product Name Fuses - 0448004.MR SMD 4A 125V Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses FUSE BRD MNT 4A 125VAC/VDC 2SMD Fuse, Smd, 4A, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 4A, V Fast Acting; Fuse Current Littelfuse Fuse, Smd, 4A, Fast Acting, Full Reel; Fuse Current Littelfuse
Mounting SMD Solderable (Surface Mount Technology) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps 4 amps
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data