Littelfuse, Inc. Non Resettable Fuses 0448001.MR

Description
FUSE 125V V/FA NANO2 Lead-Free 1A
Request a Quote Datasheet
Description
FUSE 125V V/FA NANO2 Lead-Free 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1740673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740673
Non Resettable Fuses 1740673
FUSE 125V V/FA NANO2 Lead-Free 1A

FUSE 125V V/FA NANO2 Lead-Free 1A

Supplier's Site
Fuses - F1637TR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1637DKR-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1637CT-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0448001.MR - 743408-0448001.MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0448001.MR
743408-0448001.MR
Fuses - 0448001.MR 743408-0448001.MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 743408-0448001.MR Series: NANO2 448 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, Square End Block Current Rating: 1A Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.441 Approvals: CSA, UL, PSE Mounting: SMD Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Resistance: 0.0863 Ohm Family Name: 448 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): 448001; Introduction Date: July 14, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 743408-0448001.MR
Series: NANO2 448
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, Square End Block
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.441
Approvals: CSA, UL, PSE
Mounting: SMD
Size: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Resistance: 0.0863 Ohm
Family Name: 448
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): 448001;
Introduction Date: July 14, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1A 50A Circuit Protection Fuse
139-0448001.MR
SMD 1A 50A Circuit Protection Fuse 139-0448001.MR
1A Fast Blow Fuse, 125VAC/VDC, 50A IR, SMD/SMT, NANO Product overview: 0448001.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448001.MR can be used for catalog matching and distributor lookup.

1A Fast Blow Fuse, 125VAC/VDC, 50A IR, SMD/SMT, NANO Product overview: 0448001.MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448001.MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0448001.MR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0448001.MR
TVS/Fuse/Board Level Protection >> Fuses 0448001.MR
50A SMD Fuse 1A 125V 125V SMD,6.1x2.7mm Fuses ROHS

50A SMD Fuse 1A 125V 125V SMD,6.1x2.7mm Fuses ROHS

Supplier's Site Datasheet
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse - 58K7713 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse
58K7713
Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse 58K7713
FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse - 28X4556 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse
28X4556
Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse 28X4556
FUSE, SMD, 1A, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mmRoHS Compliant: Yes

FUSE, SMD, 1A, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mmRoHS Compliant: Yes

Supplier's Site
Fuse, Smd, 1A, V Fast Acting, Full Reel; Fuse Current Littelfuse - 94X3248 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, V Fast Acting, Full Reel; Fuse Current Littelfuse
94X3248
Fuse, Smd, 1A, V Fast Acting, Full Reel; Fuse Current Littelfuse 94X3248
FUSE, SMD, 1A, V FAST ACTING, FULL REEL; Fuse Current:1A; Product Range:NANO2 448 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1A, V FAST ACTING, FULL REEL; Fuse Current:1A; Product Range:NANO2 448 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0448001.MR
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site
Fuse - 21602382 - Radwell International
Willingboro, NJ, United States
FUSE, SMD, 1A, 125V AC/DC, FAST ACTING, 2.69X6.10 MM. FREE 2 YEAR RADWELL WARRANTY

FUSE, SMD, 1A, 125V AC/DC, FAST ACTING, 2.69X6.10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740673 F1637TR-ND 743408-0448001.MR 139-0448001.MR 0448001.MR 58K7713 28X4556 94X3248 0448001.MR 21602382
Product Name Non Resettable Fuses Fuses Fuses - 0448001.MR SMD 1A 50A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Fuses Fuse, Smd, 1A, Fast Acting; Fuse Current Littelfuse Fuse, Smd, 1A, Fast Acting, Full Reel; Fuse Current Littelfuse Fuse, Smd, 1A, V Fast Acting, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses Fuse
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS
Features Resettable Fast Acting Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Fuse Type PC Board
Unlock Full Specs
to access all available technical data