FUSE BRD MT 400MA 125VAC/VDC SMD
FUSE, SMD, 400mA, FAST ACTING; Fuse Current:400mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0448.400MR | 58K7708 |
| Product Name | Circuit Protection - Fuses | Fuse, Smd, 400Ma, Fast Acting; Fuse Current Littelfuse |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 125 volts | 125 volts |
| Rated Current | 0.4000 amps | 0.4000 amps |