Littelfuse, Inc. SMD 0.375A 125V Circuit Protection Fuse 0448.375MR

Description
Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.375MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.375MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.375MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.375MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.375A 125V Circuit Protection Fuse
139-0448.375MR
SMD 0.375A 125V Circuit Protection Fuse 139-0448.375MR
Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.375MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.375MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.375A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.375MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.375A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.375A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.375MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1633DKR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1633CT-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1633TR-ND - DigiKey
Thief River Falls, MN, United States
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 0448.375MR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0448.375MR
Circuit Protection - Fuses 0448.375MR
FUSE BRD MT 375MA 125VAC/VDC SMD

FUSE BRD MT 375MA 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse - 58K7707 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse
58K7707
Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse 58K7707
FUSE, SMD, 375mA, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

FUSE, SMD, 375mA, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0448.375MR F1633DKR-ND 0448.375MR 58K7707
Product Name SMD 0.375A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 375Ma, Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.3750 amps 0.3750 amps 0.3750 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data