Littelfuse, Inc. Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0448.375

Description
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating
Datasheet
Description
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse - 0448.375 - Littelfuse, Inc.
Rosemont, IL, United States
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
0448.375
Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse 0448.375
The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating

The lead free Nano2® SMF Fuse is a very small, square surface mount fuse that is RoHS compliant and 100% Lead-Free. This product is fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Lead-free and halogen-free Very fast-acting Small size Wide range of current rating available (62mA to 15A) Wide operating temperature range Low temperature derating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0448.375
Product Name Lead-Free NANO2® Very Fast-Acting Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Ceramic; Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110203 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 40 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers