Littelfuse, Inc. SMD 315mA 125V Circuit Protection Fuse 0448.315MR

Description
Fast Acting Fuse 315mA 125V SMD Ceramic 2410 T/R Product overview: 0448.315MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 315mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.315MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast Acting Fuse 315mA 125V SMD Ceramic 2410 T/R Product overview: 0448.315MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 315mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.315MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 315mA 125V Circuit Protection Fuse
139-0448.315MR
SMD 315mA 125V Circuit Protection Fuse 139-0448.315MR
Fast Acting Fuse 315mA 125V SMD Ceramic 2410 T/R Product overview: 0448.315MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 315mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.315MR can be used for catalog matching and distributor lookup.

Fast Acting Fuse 315mA 125V SMD Ceramic 2410 T/R Product overview: 0448.315MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 315mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.315MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11410DKR-ND - DigiKey
Thief River Falls, MN, United States
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F11410CT-ND - DigiKey
Thief River Falls, MN, United States
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F11410TR-ND - DigiKey
Thief River Falls, MN, United States
315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

315mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0448.315MR - 853243-0448.315MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0448.315MR
853243-0448.315MR
Fuses - 0448.315MR 853243-0448.315MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853243-0448.315MR Series: NANO²® 448 Features: 315 mA 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.10.0040 Other Part Number: 0448.315MR-ND, F11410DKR, F11410CT, -0448.315MR, F11410TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853243-0448.315MR
Series: NANO²® 448
Features: 315 mA 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0448.315MR-ND, F11410DKR, F11410CT, -0448.315MR, F11410TR

Buy Now Datasheet
Circuit Protection - Fuses 0448.315MR
FUSE BRD MT 315MA 125VAC/VDC SMD

FUSE BRD MT 315MA 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 315Ma, Fast Acting; Fuse Current Littelfuse - 58K7706 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 315Ma, Fast Acting; Fuse Current Littelfuse
58K7706
Fuse, Smd, 315Ma, Fast Acting; Fuse Current Littelfuse 58K7706
FUSE, SMD, 315mA, FAST ACTING; Fuse Current:315mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

FUSE, SMD, 315mA, FAST ACTING; Fuse Current:315mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0448.315MR F11410DKR-ND 853243-0448.315MR 0448.315MR 58K7706
Product Name SMD 315mA 125V Circuit Protection Fuse Fuses Fuses - 0448.315MR Circuit Protection - Fuses Fuse, Smd, 315Ma, Fast Acting; Fuse Current Littelfuse
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.3150 amps 0.3150 amps 0.3150 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details