Littelfuse, Inc. SMD 0.25A 125V Circuit Protection Fuse 0448.250MR

Description
Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.250MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.250MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.250MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.250MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.25A 125V Circuit Protection Fuse
139-0448.250MR
SMD 0.25A 125V Circuit Protection Fuse 139-0448.250MR
Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.250MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.250MR can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 0.25A 125V SMD Solder Pad 2410 Ceramic T/R CSA/UL Product overview: 0448.250MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.250MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1632DKR-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1632TR-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1632CT-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 1120331-0448.250MR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1120331-0448.250MR
Circuit Protection - Fuses 1120331-0448.250MR
Win Source Part Number: 1120331-0448.250MR Category: Circuit Protection>Fuses Series: NANO²® 448 Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0152 DC Cold Resistance: 1.05 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, Square End Block Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Alternative Parts (Cross-Reference): 0448.250MR.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F1632-6-ND,F1632-DKR -ND,F1632-TR-ND,F163 2TR,F1632-1,F1632-TR ,F1632DKR,F1632-6,04 48250MR,F1632-CT-ND, F1632CT,F1632-2-ND,F 1632-1-ND,0448.250MR -ND Approval Agency: CSA, UL

Win Source Part Number: 1120331-0448.250MR
Category: Circuit Protection>Fuses
Series: NANO²® 448
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0152
DC Cold Resistance: 1.05 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Alternative Parts (Cross-Reference): 0448.250MR.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F1632-6-ND,F1632-DKR-ND,F1632-TR-ND,F1632TR,F1632-1,F1632-TR,F1632DKR,F1632-6,0448250MR,F1632-CT-ND,F1632CT,F1632-2-ND,F1632-1-ND,0448.250MR-ND
Approval Agency: CSA, UL

Buy Now Datasheet
Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse - 58K7705 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse
58K7705
Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse 58K7705
FUSE, SMD, 250mA, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

FUSE, SMD, 250mA, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

Supplier's Site
Fuse, V Fast Acting, Smd, 250Ma; Fuse Current Littelfuse - 25R5531 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, V Fast Acting, Smd, 250Ma; Fuse Current Littelfuse
25R5531
Fuse, V Fast Acting, Smd, 250Ma; Fuse Current Littelfuse 25R5531
FUSE, V FAST ACTING, SMD, 250MA; Fuse Current:250mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, V FAST ACTING, SMD, 250MA; Fuse Current:250mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0448.250MR
FUSE BRD MT 250MA 125VAC/VDC SMD

FUSE BRD MT 250MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0448.250MR F1632DKR-ND 1120331-0448.250MR 58K7705 25R5531 0448.250MR
Product Name SMD 0.25A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 250Ma, Fast Acting; Fuse Current Littelfuse Fuse, V Fast Acting, Smd, 250Ma; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL; CSA RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers