Win Source Part Number: 961030-0448.160MR
Category: Circuit Protection>Fuses
Series: NANO²® 448
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0028
DC Cold Resistance: 1.76 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, Square End Block
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Alternative Parts (Cross-Reference): 0451.200MRL; 0466.200NR; 0466.200NRHF;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 160 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0448.160MR-ND,-0448.
Approval Agency: CSA, UR
160mA Fast Blow Fuse, 125VAC/VDC, SMD, 50A IR Product overview: 0448.160MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.160MR can be used for catalog matching and distributor lookup.
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
160mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 160mA, FAST ACTING; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes
FUSE BRD MT 160MA 125VAC/VDC SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 961030-0448.160MR | 139-0448.160MR | F6786DKR-ND | 25R5529 | 0448.160MR |
| Product Name | Circuit Protection - Fuses | SMD 160mA 50A Circuit Protection Fuse | Fuses | Fuse, Smd, 160Ma, Fast Acting; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.1600 amps | 0.1600 amps | 0.1600 amps | 0.1600 amps | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |