Win Source Part Number: 1361423-0448.125MR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 448
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 125 mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.0013
Approval Agency: CSA, UL
DC Cold Resistance: 2.58 Ohms
125mA 125V Fast-Acting Ceramic SMD Fuse (2410) Product overview: 0448.125MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.125MR can be used for catalog matching and distributor lookup.
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, SMD, 125mA, FAST ACTING; Fuse Current:125mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes
FUSE, V FAST ACTING, SMD, 125MA; Fuse Current:125mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MT 125MA 125VAC/VDC SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361423-0448.125MR | 139-0448.125MR | F1631DKR-ND | 58K7702 | 25R5528 | 0448.125MR |
| Product Name | Circuit Protection - Fuses | SMD 125mA 125V Circuit Protection Fuse | Fuses | Fuse, Smd, 125Ma, Fast Acting; Fuse Current Littelfuse | Fuse, V Fast Acting, Smd, 125Ma; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps |