Littelfuse, Inc. Non Resettable Fuses 0448.100MR

Description
Littelfuse 0448.100MR
Request a Quote Datasheet
Description
Littelfuse 0448.100MR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 8951599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951599
Non Resettable Fuses 8951599
Littelfuse 0448.100MR

Littelfuse 0448.100MR

Supplier's Site
Non Resettable Fuses - 8951599P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
8951599P
Non Resettable Fuses 8951599P
Littelfuse 0448.100MR

Littelfuse 0448.100MR

Supplier's Site
Fuses - F1630TR-ND - DigiKey
Thief River Falls, MN, United States
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1630CT-ND - DigiKey
Thief River Falls, MN, United States
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F1630DKR-ND - DigiKey
Thief River Falls, MN, United States
100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

100mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 0448.100MR - 801221-0448.100MR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0448.100MR
801221-0448.100MR
Fuses - 0448.100MR 801221-0448.100MR
Manufacturer: Littelfuse Inc. Win Source Part Number: 801221-0448.100MR Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.00082 Approvals: CSA, UL DC Cold Resistance: 2.9 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm) Manufacturer Package: 2-SMD, Square End Block Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801221-0448.100MR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.00082
Approvals: CSA, UL
DC Cold Resistance: 2.9 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.106" W x 0.106" H (6.10mm x 2.69mm x 2.69mm)
Manufacturer Package: 2-SMD, Square End Block
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
Breaking Capacity at Rated Voltage: 50A

Buy Now Datasheet
Singapore, Singapore
SMD 100mA 50A Circuit Protection Fuse
139-0448.100MR
SMD 100mA 50A Circuit Protection Fuse 139-0448.100MR
100mA Fast Blow Fuse, 125VAC/VDC, 50A IR, SMD, NANO Product overview: 0448.100MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.100MR can be used for catalog matching and distributor lookup.

100mA Fast Blow Fuse, 125VAC/VDC, 50A IR, SMD, NANO Product overview: 0448.100MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.100MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, 100Ma, Fast Acting; Fuse Current Littelfuse - 58K7701 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 100Ma, Fast Acting; Fuse Current Littelfuse
58K7701
Fuse, Smd, 100Ma, Fast Acting; Fuse Current Littelfuse 58K7701
FUSE, SMD, 100mA, FAST ACTING; Fuse Current:100mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

FUSE, SMD, 100mA, FAST ACTING; Fuse Current:100mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, V Fast Acting, Smd, 100Ma; Fuse Current Littelfuse - 25R5527 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, V Fast Acting, Smd, 100Ma; Fuse Current Littelfuse
25R5527
Fuse, V Fast Acting, Smd, 100Ma; Fuse Current Littelfuse 25R5527
FUSE, V FAST ACTING, SMD, 100MA; Fuse Current:100mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, V FAST ACTING, SMD, 100MA; Fuse Current:100mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0448.100MR
FUSE BRD MT 100MA 125VAC/VDC SMD

FUSE BRD MT 100MA 125VAC/VDC SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8951599 8951599P F1630TR-ND 801221-0448.100MR 139-0448.100MR 58K7701 25R5527 0448.100MR
Product Name Non Resettable Fuses Non Resettable Fuses Fuses Fuses - 0448.100MR SMD 100mA 50A Circuit Protection Fuse Fuse, Smd, 100Ma, Fast Acting; Fuse Current Littelfuse Fuse, V Fast Acting, Smd, 100Ma; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic; Ceramic Ceramic
Approvals / Standards RoHS RoHS UL; CSA RoHS RoHS RoHS
Features Resettable Resettable Fast Acting Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA21 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers