Littelfuse, Inc. Fuses 0448.080MR

Description
80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0448.080MRDKR-ND - DigiKey
Thief River Falls, MN, United States
80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 18-0448.080MRTR-ND - DigiKey
Thief River Falls, MN, United States
80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 18-0448.080MRCT-ND - DigiKey
Thief River Falls, MN, United States
80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

80mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Singapore, Singapore
SMD 80mA 125V Circuit Protection Fuse
139-0448.080MR
SMD 80mA 125V Circuit Protection Fuse 139-0448.080MR
80mA 125V Ceramic SMD Fuse, Very Fast Acting, 2410 Product overview: 0448.080MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.080MR can be used for catalog matching and distributor lookup.

80mA 125V Ceramic SMD Fuse, Very Fast Acting, 2410 Product overview: 0448.080MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0448.080MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0448.080MR
FUSE BRD MNT 80MA 125VAC/VDC SMD

FUSE BRD MNT 80MA 125VAC/VDC SMD

Supplier's Site
Fuse, Smd, 80Ma, Fast Acting; Fuse Current Littelfuse - 58K7700 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 80Ma, Fast Acting; Fuse Current Littelfuse
58K7700
Fuse, Smd, 80Ma, Fast Acting; Fuse Current Littelfuse 58K7700
FUSE, SMD, 80mA, FAST ACTING; Fuse Current:80mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

FUSE, SMD, 80mA, FAST ACTING; Fuse Current:80mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:2410 (6125 Metric); Product Range:NANO2 448 Series; External Depth:2.69mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, V Fast Acting, Smd, 80Ma; Fuse Current Littelfuse - 25R5526 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, V Fast Acting, Smd, 80Ma; Fuse Current Littelfuse
25R5526
Fuse, V Fast Acting, Smd, 80Ma; Fuse Current Littelfuse 25R5526
FUSE, V FAST ACTING, SMD, 80MA; Fuse Current:80mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, V FAST ACTING, SMD, 80MA; Fuse Current:80mA; Product Range:NANO2 Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:32VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 18-0448.080MRDKR-ND 139-0448.080MR 0448.080MR 58K7700 25R5526
Product Name Fuses SMD 80mA 125V Circuit Protection Fuse Circuit Protection - Fuses Fuse, Smd, 80Ma, Fast Acting; Fuse Current Littelfuse Fuse, V Fast Acting, Smd, 80Ma; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D08) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1600 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details